Western Analytical Products 2 µm Solvent Filter Assembly A-315

Description
With A-101 Frit
Description
With A-101 Frit

Suppliers

Company
Product
Description
Supplier Links
2 µm Solvent Filter Assembly - A-315 - Western Analytical Products
Wildomar, CA, USA
2 µm Solvent Filter Assembly
A-315
2 µm Solvent Filter Assembly A-315
With A-101 Frit

With A-101 Frit

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-315
Product Name 2 µm Solvent Filter Assembly
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
PEEK Frit 10µm .294
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Disc Diameter, Sheet Width 7.44 mm (0.2930 inch)
View Details
Andrews Glass Company, Inc.
View Details