Western Analytical Products 21.2 mm Filter Holder 1020-20

Description
With 2 µm Filter
Description
With 2 µm Filter

Suppliers

Company
Product
Description
Supplier Links
21.2 mm Filter Holder - 1020-20 - Western Analytical Products
Wildomar, CA, USA
21.2 mm Filter Holder
1020-20
21.2 mm Filter Holder 1020-20
With 2 µm Filter

With 2 µm Filter

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number 1020-20
Product Name 21.2 mm Filter Holder
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details
Frit UHMWPE 10µm .062
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details