Western Analytical Products 10 µm Filter Assembly A-550

Description
For 1/8 OD tubing with A-520 filter cup
Description
For 1/8 OD tubing with A-520 filter cup

Suppliers

Company
Product
Description
Supplier Links
10 µm Filter Assembly - A-550 - Western Analytical Products
Wildomar, CA, USA
10 µm Filter Assembly
A-550
10 µm Filter Assembly A-550
For 1/8 OD tubing with A-520 filter cup

For 1/8 OD tubing with A-520 filter cup

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number A-550
Product Name 10 µm Filter Assembly
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit 20µm .0750
Specs
Filter Type Pre-Filter
Filter Medium Material Stainless Steel/Tefzel (ETFE)
Disc Diameter, Sheet Width 1.9 mm (0.0750 inch)
View Details
Andrews Glass Company, Inc.
View Details