A-700 -- 2 ΜM REPLACEMENT FRIT
Western Analytical Products
2 µm Replacement Frit
A-700
Description
"PEEK Polymer, ea."
-
Western Analytical Products
Description
"PEEK Polymer, ea."
Suppliers
2 µm Replacement Frit
A-700
Supplier's Site
Technical Specifications
|
Product Category
|
Laboratory Filters |
|
Product Number
|
A-700 |
|
Product Name
|
2 µm Replacement Frit |
|
Filter Type
|
Pre-Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Housing
Sample Type
Liquid
Filter Medium Material
Teflon (optional feature); Halar, Kylar, Others
View Details
Filter Type
Inline Filter
Configuration
Filter
Filter Medium Material
PTFE; Hydrophobic e-PTFE Membrane
View Details
Filter Type
Pre-Filter
Disc Diameter, Sheet Width
1.57 mm (0.0620 inch)
Thickness
1575 µm (62 mils)
View Details