A-230A -- PREPARATIVE HPLC SYSTEMS 20 ΜM INLET SOLVENT FILTER
Western Analytical Products
Preparative HPLC Systems 20 µm Inlet Solvent Filter
A-230A
Description
For 1/4 OD tubing
-
Western Analytical Products
Description
For 1/4 OD tubing
Suppliers
Preparative HPLC Systems 20 µm Inlet Solvent Filter
A-230A
Supplier's Site
Technical Specifications
|
Product Category
|
Laboratory Filters |
|
Product Number
|
A-230A |
|
Product Name
|
Preparative HPLC Systems 20 µm Inlet Solvent Filter |
|
Filter Type
|
Pre-Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Medium Material
Polyethersulfone
Features
Sterile
Filter Shape
Disc
View Details
Filter Type
Syringe (optional feature)
Configuration
Filter and Housing
Sample Type
Liquid
View Details
Configuration
Housing
Sample Type
Liquid
Filter Medium Material
Teflon (optional feature); Halar, Kylar, Others
View Details
Filter Type
Pre-Filter
Filter Medium Material
PEEK
Disc Diameter, Sheet Width
1.57 mm (0.0620 inch)
View Details