A-520X -- 10 ΜM STAINLESS STEEL REPLACEMENT SOLVENT FILTER CUPS
Western Analytical Products
10 µm Stainless Steel Replacement Solvent Filter Cups
A-520x
-
Western Analytical Products
Suppliers
10 µm Stainless Steel Replacement Solvent Filter Cups
A-520x
Supplier's Site
Technical Specifications
|
Product Category
|
Laboratory Filters |
|
Product Number
|
A-520x |
|
Product Name
|
10 µm Stainless Steel Replacement Solvent Filter Cups |
|
Filter Type
|
Pre-Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Syringe
Configuration
Filter and Housing
Filter Medium Material
PTFE
View Details
Filter Type
Syringe (optional feature)
Configuration
Filter and Housing
Sample Type
Liquid
View Details
Configuration
Housing
Sample Type
Liquid
Filter Medium Material
Teflon (optional feature); Halar, Kylar, Others
View Details
Filter Type
Pre-Filter
Pore Size
0.5000 µm (0.0197 mils)
Pressure
10000 psi (7038 m H2O)
View Details