Western Analytical Products 2 µm PEEK Frit OC-802

Description
Green Kel-F® ring
Description
Green Kel-F® ring

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
2 µm PEEK Frit
OC-802
2 µm PEEK Frit OC-802
Green Kel-F® ring

Green Kel-F® ring

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Laboratory Filters
Product Number OC-802
Product Name 2 µm PEEK Frit
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Semi-Prep Stainless Steel Frit 0.5µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Andrews Glass Company, Inc.
View Details