Sensata Technologies Solid State Overload/Relay IDC15

Description
I/O MODULE, CURRENT RATING:16MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.1MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.7MM, OUTPUT CURRENT:50MA, OUTPUT CURRENT MAX:50MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:16MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.1MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.7MM, OUTPUT CURRENT:50MA, OUTPUT CURRENT MAX:50MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 66775555 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
66775555
Solid State Overload/Relay 66775555
I/O MODULE, CURRENT RATING:16MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.1MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.7MM, OUTPUT CURRENT:50MA, OUTPUT CURRENT MAX:50MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:16MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.1MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.7MM, OUTPUT CURRENT:50MA, OUTPUT CURRENT MAX:50MA , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 66775555
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Contactor - 436050 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 9 A Contactor - 100-C09K01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details