Sensata Technologies Solid State Overload/Relay OAC24A

Description
I/O MODULE, CURRENT RATING:13A, PRODUCT RNG:-, ACCESSORY TYPE:AC OUTPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, OUTPUT CURRENT:3.5A , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:13A, PRODUCT RNG:-, ACCESSORY TYPE:AC OUTPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, OUTPUT CURRENT:3.5A , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 32286354 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
32286354
Solid State Overload/Relay 32286354
I/O MODULE, CURRENT RATING:13A, PRODUCT RNG:-, ACCESSORY TYPE:AC OUTPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, OUTPUT CURRENT:3.5A , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:13A, PRODUCT RNG:-, ACCESSORY TYPE:AC OUTPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, OUTPUT CURRENT:3.5A , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 32286354
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Contactor - 71950 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC/DC Contactors - MC-330A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details