Sensata Technologies Solid State Overload/Relay CMRA2435

Description
RELAY, SSR, DIN RAIL MOUNT, SPST-NO, 280VAC, 140VAC, 35A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:35A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:DIN RAIL; RELAY TERMINALS:CAGE CLAMP; SWITCHING MODE:ZERO CROSSING; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SSR, DIN RAIL MOUNT, SPST-NO, 280VAC, 140VAC, 35A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:35A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:DIN RAIL; RELAY TERMINALS:CAGE CLAMP; SWITCHING MODE:ZERO CROSSING; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 18855164 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
18855164
Solid State Overload/Relay 18855164
RELAY, SSR, DIN RAIL MOUNT, SPST-NO, 280VAC, 140VAC, 35A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:35A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:DIN RAIL; RELAY TERMINALS:CAGE CLAMP; SWITCHING MODE:ZERO CROSSING; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SSR, DIN RAIL MOUNT, SPST-NO, 280VAC, 140VAC, 35A; CONTACT CONFIGURATION:SPST-NO; LOAD CURRENT:35A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:DIN RAIL; RELAY TERMINALS:CAGE CLAMP; SWITCHING MODE:ZERO CROSSING; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18855164
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
IEC 9 A Contactor - 100-C09UKA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-50A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details