Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 30 40 50 59 60 61 62 63 64 65 66
Product Name Notes
N1
N10
N11
N12
N13
N14
N15
N16
N17
N18
N19
N2
N20
N21
N22
N23
N24
N25
N26
N27
N28
N29
N2X
N3
N30
N31
N32
N33
N34
N35
N36
N37
N38
N39
N3X
N4
N40
N41
N43
N44
N45
N46
N47
N48
N49
N4X
N5
N50
N51
N52
N53
N55
N56
N58
N59
N6
N60
N61
N62
N7
N70
N71
N72
N73
N74
N75
N76
N77
N78
N79
N80
N81
N9
NN1
NN2
NN3
NN4
P10
P5
P6
P8
P9
W10
W11
W12
W13
W14
W15
W16
W17
W18
W19
W21
W22
W23
W24
W25
W26
W27
W28
W29
W30
W31
W32
W33
W34
W35
W36
W37
W38
W39
W40
W41
W42
W43
W44
W45
W46
W47
W48
W49
W50
W51
W52
W53
W54
W55
W56
W57
W58
W59
W60
W61
W62
W63
W64
W65
W66
W67
W68
W69
W70
W71
W72
W73
W74
W75
W76
W77
W78
W79
W80
W81
W82
W83
Heater Elements, P1 , Class 10 Protection, Type J
Heater Elements, P11 , Class 10 Protection, Type J
Heater Elements, P12 , Class 10 Protection, Type J
Heater Elements, P13 , Class 10 Protection, Type J
Heater Elements, P14 , Class 10 Protection, Type J
Heater Elements, P15 , Class 10 Protection, Type J
Heater Elements, P16 , Class 10 Protection, Type J
Heater Elements, P17 , Class 10 Protection, Type J
Heater Elements, P18 , Class 10 Protection, Type J
Heater Elements, P19 , Class 10 Protection, Type J
Heater Elements, P2 , Class 10 Protection, Type J
Heater Elements, P20 , Class 10 Protection, Type J
Heater Elements, P21 , Class 10 Protection, Type J
Heater Elements, P22 , Class 10 Protection, Type J
Heater Elements, P23 , Class 10 Protection, Type J
Heater Elements, P24 , Class 10 Protection, Type J
Heater Elements, P25 , Class 10 Protection, Type J
Heater Elements, P26 , Class 10 Protection, Type J
Heater Elements, P27 , Class 10 Protection, Type J
Heater Elements, P28 , Class 10 Protection, Type J
Heater Elements, P29 , Class 10 Protection, Type J
Heater Elements, P3 , Class 10 Protection, Type J
Heater Elements, P30 , Class 10 Protection, Type J
Heater Elements, P31 , Class 10 Protection, Type J
Heater Elements, P32 , Class 10 Protection, Type J
Heater Elements, P33 , Class 10 Protection, Type J
Heater Elements, P34 , Class 10 Protection, Type J
Heater Elements, P35 , Class 10 Protection, Type J
Heater Elements, P36 , Class 10 Protection, Type J
Heater Elements, P37 , Class 10 Protection, Type J
Heater Elements, P38 , Class 10 Protection, Type J
Heater Elements, P39 , Class 10 Protection, Type J
Heater Elements, P4 , Class 10 Protection, Type J
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 208/24 VAC - 50/60Hz (HJ), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 208 Volts (H), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 208 Volts (H), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 240 Volts (A), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 480 Volts (B), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 480 Volts (B), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 2, 208 Volts (H), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 5, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 5, 480 Volts (B), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Multi-speed Starter, Disconnect Type, NEMA 5, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 1, 400 Volts (N), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 1, 400/110 VAC - 50Hz (NS), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208/110/120 VAC - 50/60Hz (HD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208/110/120 VAC - 50/60Hz (HD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208/110/120 VAC - 50/60Hz (HD), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208/24 VAC - 50/60Hz (HJ), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208/24 VAC - 50/60Hz (HJ), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 208/24 VAC - 50/60Hz (HJ), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 400 Volts (N), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 400 Volts (N), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 400 Volts (N), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 400/110 VAC - 50Hz (NS), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 400/110 VAC - 50Hz (NS), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 400/110 VAC - 50Hz (NS), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Combination Starter - Horizontal Mounting, Circuit Breaker Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code J""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 4, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code J""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 6, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
Modified Industrial Controls, NEMA Vacuum Combination Starter, Circuit Breaker Type, NEMA 6, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""

<< Prev Next >>