Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 0, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , Auxiliary Contact On Starter... | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 0, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 0, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 0, Open, 200-208V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 200-208V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , Surge Suppressor | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 460-480V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 460-480V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 2, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , Auxiliary Contact On Starter... | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 2, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 2, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 3, Open, 115-120V 60Hz ,No Overload Relay , Constant or Variable Torque , 115-120V 60Hz , Auxiliary Contact On Starter | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 3, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , Auxiliary Contact On Starter... | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 3, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 3, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 3, Open, 200-208V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 200-208V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 3, Open, 24V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 24V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 4, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 5, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , Surge Suppressor | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 5, Open, 115-120V 60Hz ,with E1 Plus Overload Relays , Constant or Variable Torque , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 0, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , Auxiliary Contact On Starter... | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 0, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 0, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 1, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 1, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 2, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 2, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 2, 230-240V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 230-240V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 3, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 3, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 4, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 4, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , Surge Suppressor | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 4, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 5, 115-120V 60Hz, ,Provision for Mounting an Overload Relay (field installation) , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 5, 115-120V 60Hz, ,with E1 Plus Overload Relays , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 5, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520G NEMA 2 Speed Constant HP Starter ,SIZE 1, Open, 115-120V 60Hz, E1 Plus Solid State , E1 Plus Solid State , Constant Horsepower , 115-120V 60Hz , Auxiliary Contact... | |
| 520G NEMA 2 Speed Constant HP Starter ,SIZE 1, Open, 115-120V 60Hz, E1 Plus Solid State , E1 Plus Solid State , Constant Horsepower , 115-120V 60Hz , | |
| 520G NEMA 2 Speed Constant HP Starter ,SIZE 1, Open, 115-120V 60Hz, Eutectic Alloy , Eutectic Alloy , Constant Horsepower , 115-120V 60Hz , | |
| 520G NEMA 2 Speed Constant HP Starter ,SIZE 2, Open, 115-120V 60Hz, E1 Plus Solid State , E1 Plus Solid State , Constant Horsepower , 115-120V 60Hz , | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 50 Inches x 22 Inches x 11 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 50 Inches x 22 Inches x 11 Inches | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110 (77...137.5)V DC, 2 N.O. / 2 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110 (77...137.5)V DC, 4 N.O. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110V 50Hz/120V 60Hz, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110V 50Hz/120V 60Hz, 2 N.O. / 2 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110V 50Hz/120V 60Hz, 3 N.O. / 1 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110V 50Hz/120V 60Hz, 4 N.O. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 230V 50/60Hz, 2 N.O. / 2 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 230V 50/60Hz, 3 N.O. / 1 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 230V 50/60Hz, 4 N.O. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC Diode, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC Diode, 2 N.O. / 2 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC Diode, 3 N.O. / 1 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC Diode, 4 N.O. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC, 3 N.O. / 1 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC, 4 N.O. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24V 50/60Hz, 2 N.O. / 2 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24V 50/60Hz, 3 N.O. / 1 N.C. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24V 50/60Hz, 4 N.O. Auxiliary Contacts | |
| Manual 2-Speed Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual 2-Speed Switch, Push Button, 3 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual 2-Speed Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual 2-Speed Switch, Push Button, 3 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual 2-Speed Switch, Toggle Lever, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual 2-Speed Switch, Toggle Lever, 3 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual 2-Speed Switch, Toggle Lever, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual 2-Speed Switch, Toggle Lever, 3 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual Reversing Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Reversing Switch, Push Button, 3 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual Reversing Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Reversing Switch, Push Button, 3 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual Reversing Switch, Toggle Lever, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Reversing Switch, Toggle Lever, 3 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual Reversing Switch, Toggle Lever, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Reversing Switch, Toggle Lever, 3 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 115-120V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 115-120V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 115-120V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 115-120V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 115-120V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 115-120V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 200-208V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 200-208V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 200-208V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 200-208V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 230-240V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 460-480V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 575-600V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 0, 575-600V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 115-120V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 200-208V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 200-208V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 200-208V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 200-208V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 200-208V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 230-240V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 230-240V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 230-240V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 230-240V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 230-240V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 24V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 460-480V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 460-480V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 460-480V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 460-480V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 460-480V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 460-480V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 575-600V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 575-600V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 575-600V 60Hz, Type 3R, 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 575-600V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1, 575-600V 60Hz, Type 7 & 9 Bolted Enclosures | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 115-120V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 115-120V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 115-120V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 115-120V 60Hz, Type 4/4X Watertight, Corrosion-Resistant Enclosures Stainless Steel | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 230-240V 60Hz, Open Type Without Enclosure | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 230-240V 60Hz, Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch with Undervoltage Protection, NEMA 1P, 230-240V 60Hz, Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting, Optional Pilot Light, 120V | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 12 - IP54 | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 4X Fiberglass-Reinforce d Polyester | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 7 & 9 Bolted | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 1, NEMA Type 12 - IP54 | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 1, NEMA Type 4X Fiberglass-Reinforce d Polyester | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 1P, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Push Button, 1 Phase, NEMA 1P, NEMA Type 4X Fiberglass-Reinforce d Polyester | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting, Optional Pilot Light, 240V | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 12 - IP54 | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 3R, 7 & 9 Bolted Enclosure | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 4X Fiberglass-Reinforce d Polyester | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, NEMA Type 7 & 9 Bolted | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting, Optional Pilot Light, 480V | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 12 - IP54 | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 3R, 7 & 9 Bolted Enclosure | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 4X Fiberglass-Reinforce d Polyester | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, NEMA Type 7 & 9 Bolted | |
| Manual Starting Switch, Push Button, 3 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting, Optional Pilot Light, 120V | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 0, Open Type Without Enclosure | |
| Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting, Optional Pilot Light, 600V | |
| Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, 3 Phase, NEMA 1, Open Type Without Enclosure | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 208/110/120 VAC - 50/60Hz (HD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C"" |
| << Prev | Next >> |