Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110 (77...137.5)V DC, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 110V 50Hz/120V 60Hz, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 230V 50/60Hz, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC Diode, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24 (17...30)V DC, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| 700-K MCS Mini Contactors, Spring Clamp Terminals, System Control Voltage: 24V 50/60Hz, 1 N.O. / 1 N.C. / 1 E.M. / 1 L.B. Auxiliary Contacts | |
| Renewal Parts For NEMA Starters, 220 - 230 50Hz / 230 - 240V 50Hz/60Hz Coil | |
| Renewal Parts For NEMA Starters, 460-480V 60Hz Coil |
| << Prev | Next >> |