Certex UK HJ H Gravity Return Hydraulic Cylinder WLL ton 150 5211100122061

Description
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes
Request a Quote
Description
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HJ H Gravity Return Hydraulic Cylinder WLL ton 150 - 5211100122061 - Certex UK
Harworth, United Kingdom
HJ H Gravity Return Hydraulic Cylinder WLL ton 150
5211100122061
HJ H Gravity Return Hydraulic Cylinder WLL ton 150 5211100122061
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes

Double acting, hydraulic return cylinder.

  • Max. working pressure: 720 bar/ 72 Mpa
  • Acting type: double
  • Return type: hydraulic
  • Usable in all positions
  • Protected against ejection of plunger
  • Protection against overpressure on return side
  • Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle.

Standard supplied with:

  • High Flow female coupler A 118
  • Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle.

Available on request:

  • Cylinders manufactured in conformity with customer specifications
  • Collar thread
  • Base mounting holes
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100122061
Product Name HJ H Gravity Return Hydraulic Cylinder WLL ton 150
Rated Load/Force 330693 lbs (149974 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HLC H Hydraulic Locknut Cylinder WLL ton 60 - 5211100122123 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Steel
View Details
Aluminium Hollow Plunger Cylinder HAHC H WLL ton 100 - 5211100112381 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Aluminum
View Details
Aluminium Hollow Plunger Cylinder HAHC H WLL ton 100 - 5211100112384 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Aluminum
View Details
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 12 - 5211100111021 - Certex UK
Specs
Rated Load/Force 26455 lbs (11998 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details