Certex UK Aluminium Hollow Plunger Cylinder HAHC S WLL ton 30 5211100112371

Description
Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return Unique specifications: Up to 60% lighter compared to steel cylinders - easy & ergonomic Compact design and a lower build-in Suitable for pulling, lifting, tensioning in all positions Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Hollow saddle; prevents damage to the plunger Larger cylinders are equipped with foldable handles for easy carrying and positioning Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote
Description
Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return Unique specifications: Up to 60% lighter compared to steel cylinders - easy & ergonomic Compact design and a lower build-in Suitable for pulling, lifting, tensioning in all positions Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Hollow saddle; prevents damage to the plunger Larger cylinders are equipped with foldable handles for easy carrying and positioning Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 30 - 5211100112371 - Certex UK
Harworth, United Kingdom
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 30
5211100112371
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 30 5211100112371
Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return Unique specifications: Up to 60% lighter compared to steel cylinders - easy & ergonomic Compact design and a lower build-in Suitable for pulling, lifting, tensioning in all positions Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Hollow saddle; prevents damage to the plunger Larger cylinders are equipped with foldable handles for easy carrying and positioning Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system

Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return

Unique specifications:

  • Up to 60% lighter compared to steel cylinders - easy & ergonomic
  • Compact design and a lower build-in
  • Suitable for pulling, lifting, tensioning in all positions
  • Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span
  • The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant

Standard supplied with:

  • High flow female coupler A118
  • Hollow saddle; prevents damage to the plunger
  • Larger cylinders are equipped with foldable handles for easy carrying and positioning

Also available:

  • Hydraulic pump units 700bar to control your system
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100112371
Product Name Aluminium Hollow Plunger Cylinder HAHC S WLL ton 30
Rated Load/Force 66139 lbs (29995 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Cylinder WLL ton 10 -  - Certex UK
Specs
Rated Load/Force 22046 lbs (9998 kg)
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 50 - 5211100122097 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Body Material Aluminum
View Details
HHJ G Hollow Plunger Hydraulic Cylinder WLL ton 30 - 5211100111053 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Body Material Steel
View Details
HJ G Gravity Return Hydraulic Cylinder WLL ton 200 - 5211100112049 - Certex UK
Specs
Rated Load/Force 440924 lbs (199966 kg)
Body Material Steel
View Details