Certex UK HGC S Hydraulic Cylinder WLL ton 75 5211100112255

Description
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths. General: Max. working pressure: 720 bar/ 72 Mpa Acting type: single Return type: spring A range of 50 models with different tonnages and stroke lengths Collar thread and base mounting holes Internal plunger thread on all models to 50 tons Duo Power Ring; seal and bearing for long life span Thread Protector protects the thread on the cylinder housing XL Saddle+ protects the plunger and limits eccentric loads Standard supplied with: High Flow female coupler A 118 Flat saddle Available on request: Cylinders manufactured in conformity with customer specifications
Request a Quote
Description
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths. General: Max. working pressure: 720 bar/ 72 Mpa Acting type: single Return type: spring A range of 50 models with different tonnages and stroke lengths Collar thread and base mounting holes Internal plunger thread on all models to 50 tons Duo Power Ring; seal and bearing for long life span Thread Protector protects the thread on the cylinder housing XL Saddle+ protects the plunger and limits eccentric loads Standard supplied with: High Flow female coupler A 118 Flat saddle Available on request: Cylinders manufactured in conformity with customer specifications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HGC S Hydraulic Cylinder WLL ton 75 - 5211100112255 - Certex UK
Harworth, United Kingdom
HGC S Hydraulic Cylinder WLL ton 75
5211100112255
HGC S Hydraulic Cylinder WLL ton 75 5211100112255
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths. General: Max. working pressure: 720 bar/ 72 Mpa Acting type: single Return type: spring A range of 50 models with different tonnages and stroke lengths Collar thread and base mounting holes Internal plunger thread on all models to 50 tons Duo Power Ring; seal and bearing for long life span Thread Protector protects the thread on the cylinder housing XL Saddle+ protects the plunger and limits eccentric loads Standard supplied with: High Flow female coupler A 118 Flat saddle Available on request: Cylinders manufactured in conformity with customer specifications

High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths.

General:

  • Max. working pressure: 720 bar/ 72 Mpa
  • Acting type: single
  • Return type: spring
  • A range of 50 models with different tonnages and stroke lengths
  • Collar thread and base mounting holes
  • Internal plunger thread on all models to 50 tons
  • Duo Power Ring; seal and bearing for long life span
  • Thread Protector protects the thread on the cylinder housing
  • XL Saddle+ protects the plunger and limits eccentric loads

Standard supplied with:

  • High Flow female coupler A 118
  • Flat saddle

Available on request: Cylinders manufactured in conformity with customer specifications

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100112255
Product Name HGC S Hydraulic Cylinder WLL ton 75
Rated Load/Force 165346 lbs (74987 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20 - 5211100112033 - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
HFJ G / HJ G Hydraulic Telescopic Cylinder WLL ton 20 - 5211100112103 - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
Body Material Steel
View Details
HGC S Hydraulic Cylinder WLL ton 50 - 5211100112252 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
HGC S Hydraulic Cylinder WLL ton 15 - 5211100112232 - Certex UK
Specs
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details