Certex UK HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20 5211100112033

Description
Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over pressure on return side; A418 valve Max. working pressure: 720 bar/ 72 Mpa Gravity & spring return standard supplied with: High flow female coupler A118 Hollow saddle (with the exception of the HHJ30G5, HHJ5S2.5, HHJ12S5 and HHJ12S15) Hydraulic return standard supplied with: High flow female coupler A118 on inlet port High flow female coupler with pressure relief valve A418 on outlet port Hollow saddle Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote
Description
Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over pressure on return side; A418 valve Max. working pressure: 720 bar/ 72 Mpa Gravity & spring return standard supplied with: High flow female coupler A118 Hollow saddle (with the exception of the HHJ30G5, HHJ5S2.5, HHJ12S5 and HHJ12S15) Hydraulic return standard supplied with: High flow female coupler A118 on inlet port High flow female coupler with pressure relief valve A418 on outlet port Hollow saddle Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20 - 5211100112033 - Certex UK
Harworth, United Kingdom
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20
5211100112033
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20 5211100112033
Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over pressure on return side; A418 valve Max. working pressure: 720 bar/ 72 Mpa Gravity & spring return standard supplied with: High flow female coupler A118 Hollow saddle (with the exception of the HHJ30G5, HHJ5S2.5, HHJ12S5 and HHJ12S15) Hydraulic return standard supplied with: High flow female coupler A118 on inlet port High flow female coupler with pressure relief valve A418 on outlet port Hollow saddle Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system

Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic

Unique specifications:

  • Compact
  • Suitable for pulling, lifting, tensioning in all positions
  • Protected against ejection of the plunger
  • Hollow saddle; prevents damage to the plunger
  • Protected against over pressure on return side; A418 valve
  • Max. working pressure: 720 bar/ 72 Mpa

Gravity & spring return standard supplied with:

  • High flow female coupler A118
  • Hollow saddle (with the exception of the HHJ30G5, HHJ5S2.5, HHJ12S5 and HHJ12S15)

Hydraulic return standard supplied with:

  • High flow female coupler A118 on inlet port
  • High flow female coupler with pressure relief valve A418 on outlet port
  • Hollow saddle

Also available:

  • Hydraulic pump units 700bar to control your system
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100112033
Product Name HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20
Rated Load/Force 44092 lbs (19997 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HJ G SN Hydraulic Locknut Cylinder WLL ton 100 - 5211100082000 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Steel
View Details
HJ H Gravity Return Hydraulic Cylinder WLL ton 150 - 5211100122062 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details
HGC S Hydraulic Cylinder WLL ton 100 - 5211100112260 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 30 - 5211100122080 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Body Material Aluminum
View Details