Certex UK HGC S Hydraulic Cylinder WLL ton 50 5211100112249

Description
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths. General: Max. working pressure: 720 bar/ 72 Mpa Acting type: single Return type: spring A range of 50 models with different tonnages and stroke lengths Collar thread and base mounting holes Internal plunger thread on all models to 50 tons Duo Power Ring; seal and bearing for long life span Thread Protector protects the thread on the cylinder housing XL Saddle+ protects the plunger and limits eccentric loads Standard supplied with: High Flow female coupler A 118 Flat saddle Available on request: Cylinders manufactured in conformity with customer specifications
Request a Quote
Description
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths. General: Max. working pressure: 720 bar/ 72 Mpa Acting type: single Return type: spring A range of 50 models with different tonnages and stroke lengths Collar thread and base mounting holes Internal plunger thread on all models to 50 tons Duo Power Ring; seal and bearing for long life span Thread Protector protects the thread on the cylinder housing XL Saddle+ protects the plunger and limits eccentric loads Standard supplied with: High Flow female coupler A 118 Flat saddle Available on request: Cylinders manufactured in conformity with customer specifications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HGC S Hydraulic Cylinder WLL ton 50 - 5211100112249 - Certex UK
Harworth, United Kingdom
HGC S Hydraulic Cylinder WLL ton 50
5211100112249
HGC S Hydraulic Cylinder WLL ton 50 5211100112249
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths. General: Max. working pressure: 720 bar/ 72 Mpa Acting type: single Return type: spring A range of 50 models with different tonnages and stroke lengths Collar thread and base mounting holes Internal plunger thread on all models to 50 tons Duo Power Ring; seal and bearing for long life span Thread Protector protects the thread on the cylinder housing XL Saddle+ protects the plunger and limits eccentric loads Standard supplied with: High Flow female coupler A 118 Flat saddle Available on request: Cylinders manufactured in conformity with customer specifications

High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and with different stroke lengths.

General:

  • Max. working pressure: 720 bar/ 72 Mpa
  • Acting type: single
  • Return type: spring
  • A range of 50 models with different tonnages and stroke lengths
  • Collar thread and base mounting holes
  • Internal plunger thread on all models to 50 tons
  • Duo Power Ring; seal and bearing for long life span
  • Thread Protector protects the thread on the cylinder housing
  • XL Saddle+ protects the plunger and limits eccentric loads

Standard supplied with:

  • High Flow female coupler A 118
  • Flat saddle

Available on request: Cylinders manufactured in conformity with customer specifications

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100112249
Product Name HGC S Hydraulic Cylinder WLL ton 50
Rated Load/Force 110231 lbs (49991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Hollow Plunger Cylinder HAHC S WLL ton 60 - 5211100112377 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Aluminum
View Details
HAC S Aluminium Hydraulic Cylinder WLL ton 30 - 5211100112269 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Body Material Aluminum
View Details
Hydraulic Puller Kit WLL ton 6 -  - Certex UK
Specs
Rated Load/Force 13228 lbs (5999 kg)
View Details
HGC S Hydraulic Cylinder WLL ton 15 - 5211100112229 - Certex UK
Specs
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details