AST Bearings LLC Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| Please review the technical information on the requirements for the mating shaft. | |
| See the ASTCR Product information for the other available liner materials. | |
| This plain bearing is also available with stainless steel or bronze backing material. |
| << Prev | Next >> |