AST Bearings LLC Plain Bearings / Sleeve Bearings ASTCRG-3541-40

Description
See the ASTCR Product information for the other available liner materials.
Description
See the ASTCR Product information for the other available liner materials.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTCRG-3541-40 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTCRG-3541-40
Plain Bearings / Sleeve Bearings ASTCRG-3541-40
See the ASTCR Product information for the other available liner materials.

See the ASTCR Product information for the other available liner materials.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTCRG-3541-40
Product Name Plain Bearings / Sleeve Bearings
Shaft OD 1.3780 inch (35.00 mm)
Housing Bore 1.6142 inch (41.00 mm)
Bearing OD 1.6142 inch (41.00 mm)
Length 1.575 inch (40.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-11/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6875 inch (17.46 mm)
View Details
Open/Closed Bushings - OCB-875-11 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6710 inch (17.04 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1015 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
Plain Bushes - 528323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.8268 inch (21.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details