Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST850SM 9050 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 3.5433 inch (90.00 mm) |
| Housing Bore | 3.7402 inch (95.00 mm) |
| Bearing ID | 3.5433 inch (90.00 mm) |