AST Bearings LLC Plain Bearings / Sleeve Bearings AST850BM 2530

Description
This plain bearing is also available with stainless steel or bronze backing material.
Description
This plain bearing is also available with stainless steel or bronze backing material.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST850BM 2530 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST850BM 2530
Plain Bearings / Sleeve Bearings AST850BM 2530
This plain bearing is also available with stainless steel or bronze backing material.

This plain bearing is also available with stainless steel or bronze backing material.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST850BM 2530
Product Name Plain Bearings / Sleeve Bearings
Shaft OD 0.9843 inch (25.00 mm)
Housing Bore 1.1024 inch (28.00 mm)
Bearing ID 0.9843 inch (25.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP31™ Metal-Polymer Lead Free Plain Bearings - 01 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details