Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST850SM 3540 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 1.3780 inch (35.00 mm) |
| Housing Bore | 1.5354 inch (39.00 mm) |
| Bearing ID | 1.3780 inch (35.00 mm) |