Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTB90 F6540 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 2.5591 inch (65.00 mm) |
| Housing Bore | 2.7559 inch (70.00 mm) |
| Bearing ID | 2.5591 inch (65.00 mm) |
| Bearing OD | 2.7559 inch (70.00 mm) |