AST Bearings LLC Plain Bearings / Sleeve Bearings ASTCRG-2834-40

Description
See the ASTCR Product information for the other available liner materials.
Description
See the ASTCR Product information for the other available liner materials.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTCRG-2834-40 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTCRG-2834-40
Plain Bearings / Sleeve Bearings ASTCRG-2834-40
See the ASTCR Product information for the other available liner materials.

See the ASTCR Product information for the other available liner materials.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTCRG-2834-40
Product Name Plain Bearings / Sleeve Bearings
Shaft OD 1.1024 inch (28.00 mm)
Housing Bore 1.3386 inch (34.00 mm)
Bearing OD 1.3386 inch (34.00 mm)
Length 1.575 inch (40.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1250 inch (28.57 mm)
View Details
DP31™ Metal-Polymer Lead Free Plain Bearings - 04 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.3765
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3765 inch (9.56 mm)
View Details