See the ASTCR Product information for the other available liner materials.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTCRG-4048-30 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 1.5748 inch (40.00 mm) |
| Housing Bore | 1.8898 inch (48.00 mm) |
| Bearing OD | 1.8898 inch (48.00 mm) |
| Length | 1.181 inch (30.00 mm) |