AST Bearings LLC Plain Bearings / Sleeve Bearings ASTB90 F13090

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTB90 F13090 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTB90 F13090
Plain Bearings / Sleeve Bearings ASTB90 F13090
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTB90 F13090
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 5.1181 inch (130.00 mm)
Housing Bore 5.3150 inch (135.00 mm)
Bearing ID 5.3150 inch (135.00 mm)
Bearing OD 5.3150 inch (135.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EP79™ Solid Polymer Polymer Plain Bearings - 01 EP79 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
Plain Bushes - 528939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3543 inch (9.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details