This plain bearing is also available with stainless steel or bronze backing material.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST850BM 13060 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 5.1181 inch (130.00 mm) |
| Housing Bore | 5.3150 inch (135.00 mm) |
| Bearing ID | 5.1181 inch (130.00 mm) |