This plain bearing is also available with stainless steel or bronze backing material.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST850BM 5050 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 1.9685 inch (50.00 mm) |
| Housing Bore | 2.1654 inch (55.00 mm) |
| Bearing ID | 1.9685 inch (50.00 mm) |