Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST850SM 3830 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 1.4961 inch (38.00 mm) |
| Housing Bore | 1.6535 inch (42.00 mm) |
| Bearing ID | 1.4961 inch (38.00 mm) |