See the ASTCR Product information for the other available liner materials.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTCRG-95110-60 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 3.7402 inch (95.00 mm) |
| Housing Bore | 4.3307 inch (110.00 mm) |
| Bearing OD | 4.3307 inch (110.00 mm) |
| Length | 2.362 inch (60.00 mm) |