AST Bearings LLC Plain Bearings / Sleeve Bearings AST850BM 7560

Description
This plain bearing is also available with stainless steel or bronze backing material.
Description
This plain bearing is also available with stainless steel or bronze backing material.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST850BM 7560 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST850BM 7560
Plain Bearings / Sleeve Bearings AST850BM 7560
This plain bearing is also available with stainless steel or bronze backing material.

This plain bearing is also available with stainless steel or bronze backing material.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST850BM 7560
Product Name Plain Bearings / Sleeve Bearings
Shaft OD 2.9528 inch (75.00 mm)
Housing Bore 3.1496 inch (80.00 mm)
Bearing ID 2.9528 inch (75.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0606 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
Plain Bushes - 528068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details