AST Bearings LLC Plain Bearings / Sleeve Bearings AST850BM 3040

Description
This plain bearing is also available with stainless steel or bronze backing material.
Description
This plain bearing is also available with stainless steel or bronze backing material.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST850BM 3040 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST850BM 3040
Plain Bearings / Sleeve Bearings AST850BM 3040
This plain bearing is also available with stainless steel or bronze backing material.

This plain bearing is also available with stainless steel or bronze backing material.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST850BM 3040
Product Name Plain Bearings / Sleeve Bearings
Shaft OD 1.1811 inch (30.00 mm)
Housing Bore 1.3386 inch (34.00 mm)
Bearing ID 1.1811 inch (30.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-5/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3125 inch (33.34 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 10060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details