AST Bearings LLC Plain Bearings / Sleeve Bearings ASTB90 F10080

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTB90 F10080 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTB90 F10080
Plain Bearings / Sleeve Bearings ASTB90 F10080
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTB90 F10080
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 3.9370 inch (100.00 mm)
Housing Bore 4.1339 inch (105.00 mm)
Bearing ID 3.9370 inch (100.00 mm)
Bearing OD 4.1339 inch (105.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0625 inch (26.99 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 03G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details