See the ASTCR Product information for the other available liner materials.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTCRG-2530-20 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 0.9843 inch (25.00 mm) |
| Housing Bore | 1.1811 inch (30.00 mm) |
| Bearing OD | 1.1811 inch (30.00 mm) |
| Length | 0.787 inch (20.00 mm) |