Mueller Electric Company Hook-up Wire WI-M-10-100-0

Description
COOLFLEX45 WIRE 10AWG 100 FT BLACK
Request a Quote
Description
COOLFLEX45 WIRE 10AWG 100 FT BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - WI-M-10-100-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-10-100-0
Hook-up Wire WI-M-10-100-0
COOLFLEX45 WIRE 10AWG 100 FT BLACK

COOLFLEX45 WIRE 10AWG 100 FT BLACK

Buy Now
Swedesboro, NJ, United States
Hook-up Wire
WI-M-10-100-0
Hook-up Wire WI-M-10-100-0
Hook-up Wire

Hook-up Wire

Buy Now
Hook Up Wire - 2431630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431630
Hook Up Wire 2431630
Mueller Electric WI-M-10-100-0

Mueller Electric WI-M-10-100-0

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number WI-M-10-100-0 2431630
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
Primary Wire - 0297023001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details