Mueller Electric Company Hook-up Wire WI-M-14-10-0

Description
WIRE 14 AWG SILICONE BLACK 10'
Request a Quote
Description
WIRE 14 AWG SILICONE BLACK 10'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - WI-M-14-10-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-14-10-0
Hook-up Wire WI-M-14-10-0
WIRE 14 AWG SILICONE BLACK 10'

WIRE 14 AWG SILICONE BLACK 10'

Buy Now
Hook Up Wire - 2431643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431643
Hook Up Wire 2431643
Mueller Electric WI-M-14-10-0

Mueller Electric WI-M-14-10-0

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number WI-M-14-10-0 2431643
Product Name Hook-up Wire Hook Up Wire
Wire Insulation Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 0379113001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details