Mueller Electric Company Hook Up Wire WI-M-14-100-0

Description
Mueller Electric WI-M-14-100-0
Request a Quote
Description
Mueller Electric WI-M-14-100-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 281034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
281034
Hook Up Wire 281034
Mueller Electric WI-M-14-100-0

Mueller Electric WI-M-14-100-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 281034
Product Name Hook Up Wire
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 024323-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers