Mueller Electric Company Superior Test Lead Wire, 18AWG, Silicone Jacket WI-M-18-@

Description
Superior Test Lead Wire,18 AWG, Silicone Jacket, UL3577 Listed, 3000V. Comes standard in 10 or 25 feet lengths and red or black color.
Datasheet
Description
Superior Test Lead Wire,18 AWG, Silicone Jacket, UL3577 Listed, 3000V. Comes standard in 10 or 25 feet lengths and red or black color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superior Test Lead Wire, 18AWG, Silicone Jacket - WI-M-18-@ - Mueller Electric Company
Akron, OH, USA
Superior Test Lead Wire, 18AWG, Silicone Jacket
WI-M-18-@
Superior Test Lead Wire, 18AWG, Silicone Jacket WI-M-18-@
Superior Test Lead Wire,18 AWG, Silicone Jacket, UL3577 Listed, 3000V. Comes standard in 10 or 25 feet lengths and red or black color.

Superior Test Lead Wire,18 AWG, Silicone Jacket, UL3577 Listed, 3000V. Comes standard in 10 or 25 feet lengths and red or black color.

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company
Product Category Hookup Wires
Product Number WI-M-18-@
Product Name Superior Test Lead Wire, 18AWG, Silicone Jacket
Approvals RoHs
Rated Voltage 3000 volts
Nominal Diameter 0.1417 inch (3.6 mm)
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 042831-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details