Mueller Electric Company Hook Up Wire WI-M-10-25-6

Description
Mueller Electric WI-M-10-25-6
Request a Quote
Description
Mueller Electric WI-M-10-25-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2431640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431640
Hook Up Wire 2431640
Mueller Electric WI-M-10-25-6

Mueller Electric WI-M-10-25-6

Supplier's Site
Hook-up Wire - WI-M-10-25-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-10-25-6
Hook-up Wire WI-M-10-25-6
COOLFLEX45 WIRE 10AWG 25FT. BLUE

COOLFLEX45 WIRE 10AWG 25FT. BLUE

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 2431640 WI-M-10-25-6
Product Name Hook Up Wire Hook-up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details