Mueller Electric Company Hook-up Wire WI-M-10-25-2

Description
COOLFLEX45 WIRE 10AWG 25FT.RED
Request a Quote
Description
COOLFLEX45 WIRE 10AWG 25FT.RED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - WI-M-10-25-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-10-25-2
Hook-up Wire WI-M-10-25-2
COOLFLEX45 WIRE 10AWG 25FT.RED

COOLFLEX45 WIRE 10AWG 25FT.RED

Buy Now
Swedesboro, NJ, United States
Hook-up Wire
WI-M-10-25-2
Hook-up Wire WI-M-10-25-2
Hook-up Wire

Hook-up Wire

Buy Now
Hook Up Wire - 2431637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431637
Hook Up Wire 2431637
Mueller Electric WI-M-10-25-2

Mueller Electric WI-M-10-25-2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number WI-M-10-25-2 2431637
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details