Mueller Electric Company Hook-up Wire WI-M-8-100-2

Description
COOLFLEX 50 WIRE 8 AWG 100 FT RED
Request a Quote
Description
COOLFLEX 50 WIRE 8 AWG 100 FT RED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - WI-M-8-100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-8-100-2
Hook-up Wire WI-M-8-100-2
COOLFLEX 50 WIRE 8 AWG 100 FT RED

COOLFLEX 50 WIRE 8 AWG 100 FT RED

Buy Now
Swedesboro, NJ, United States
Hook-up Wire
WI-M-8-100-2
Hook-up Wire WI-M-8-100-2
Hook-up Wire

Hook-up Wire

Buy Now
Hook Up Wire - 2431655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431655
Hook Up Wire 2431655
Mueller Electric WI-M-8-100-2

Mueller Electric WI-M-8-100-2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number WI-M-8-100-2 2431655
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 173763-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details