Mueller Electric Company Hook-up Wire WI-M-10-10-5

Description
COOLFLEX45 WIRE 10AWG 10FT. GREEN
Request a Quote
Description
COOLFLEX45 WIRE 10AWG 10FT. GREEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - WI-M-10-10-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-10-10-5
Hook-up Wire WI-M-10-10-5
COOLFLEX45 WIRE 10AWG 10FT. GREEN

COOLFLEX45 WIRE 10AWG 10FT. GREEN

Buy Now
Hook Up Wire - 2431633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431633
Hook Up Wire 2431633
Mueller Electric WI-M-10-10-5

Mueller Electric WI-M-10-10-5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number WI-M-10-10-5 2431633
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1818353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details