Mueller Electric Company Coolflex50 Test Lead Wire WI-M-8-@

Description
CoolFlex50, Extra Heavy Duty Test Lead Wire, 8 AWG, Silicone Jacket, 50 Amps, 600V, 150°C , Comes standard in 10 or 25 feet lengths and red or black color.
Datasheet
Description
CoolFlex50, Extra Heavy Duty Test Lead Wire, 8 AWG, Silicone Jacket, 50 Amps, 600V, 150°C , Comes standard in 10 or 25 feet lengths and red or black color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coolflex50 Test Lead Wire - WI-M-8-@ - Mueller Electric Company
Akron, OH, USA
Coolflex50 Test Lead Wire
WI-M-8-@
Coolflex50 Test Lead Wire WI-M-8-@
CoolFlex50, Extra Heavy Duty Test Lead Wire, 8 AWG, Silicone Jacket, 50 Amps, 600V, 150°C , Comes standard in 10 or 25 feet lengths and red or black color.

CoolFlex50, Extra Heavy Duty Test Lead Wire, 8 AWG, Silicone Jacket, 50 Amps, 600V, 150°C , Comes standard in 10 or 25 feet lengths and red or black color.

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company
Product Category Hookup Wires
Product Number WI-M-8-@
Product Name Coolflex50 Test Lead Wire
Approvals RoHs
Rated Voltage 600 volts
Nominal Diameter 0.2362 inch (6 mm)
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 141853-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers