Mueller Electric Company Hook Up Wire WI-M-8-50-0

Description
Mueller Electric WI-M-8-50-0
Request a Quote
Description
Mueller Electric WI-M-8-50-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2431660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431660
Hook Up Wire 2431660
Mueller Electric WI-M-8-50-0

Mueller Electric WI-M-8-50-0

Supplier's Site
Hook-up Wire - WI-M-8-50-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-8-50-0
Hook-up Wire WI-M-8-50-0
COOLFLEX 50 WIRE 8 AWG 50 FT BLACK

COOLFLEX 50 WIRE 8 AWG 50 FT BLACK

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 2431660 WI-M-8-50-0
Product Name Hook Up Wire Hook-up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details