Mueller Electric Company Hook Up Wire WI-M-8-25-2

Description
Mueller Electric WI-M-8-25-2
Request a Quote
Description
Mueller Electric WI-M-8-25-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2431659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2431659
Hook Up Wire 2431659
Mueller Electric WI-M-8-25-2

Mueller Electric WI-M-8-25-2

Supplier's Site
Hook-up Wire - WI-M-8-25-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
WI-M-8-25-2
Hook-up Wire WI-M-8-25-2
COOLFLEX50 WIRE 8 AWG 25 FT RED

COOLFLEX50 WIRE 8 AWG 25 FT RED

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 2431659 WI-M-8-25-2
Product Name Hook Up Wire Hook-up Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1151453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details