HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
VL2 MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
VL2 MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
VL2 MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-5/16 INCH OVERALL LENGTH
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/8 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE