HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 3-1/2 INCH W X 5/8 INCH THK PAD SIZE
4 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
VL2 MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 3-1/2 INCH W X 5/8 INCH THK PAD SIZE
4 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
VL2 MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 3-1/2 INCH W X 5/8 INCH THK PAD SIZE
4 PAD HOLE(S)
STRAIGHT PAD TYPE
HEX SOCKET SCREW TYPE
VL2 MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
6 INCH OVERALL LENGTH
1000 MCM MIN. CONDUCTOR SIZE
1500 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 3-1/2 INCH W X 5/8 INCH THK PAD SIZE