Penn-Union Corp. Mechanical Cable Lug VVL21926

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VVL21926 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
VVL21926
Mechanical Cable Lug VVL21926
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE VVL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 1000 MCM MIN. CONDUCTOR SIZE
  • 1500 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • VVL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number VVL21926
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details