Y1C -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
Y1C
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
PENN-CRIMPS. BRAND
STUD SIZE #3
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
PENN-CRIMPS. BRAND
STUD SIZE #3
Datasheet
Suppliers
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
PENN-CRIMPS. BRAND
STUD SIZE #3
- CONDUCTOR SIZE 10 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL UNINSULATED
- PENN-CRIMPS. BRAND
- STUD SIZE #3
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y1C |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Brass
Features
Insulated
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Connector Pin; Ring Terminal
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details